Cal Test Electronics, Inc. Jacks, Plugs CT3878-5

Description
Banana Jack Connector Standard Banana Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3878-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3878-5-ND
Jacks, Plugs 1768-CT3878-5-ND
Banana Jack Connector Standard Banana Green

Banana Jack Connector Standard Banana Green

Buy Now Datasheet
7Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics - 42AH1324 - Newark, An Avnet Company
Chicago, IL, United States
7Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics
42AH1324
7Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics 42AH1324
7MM MAGNETIC CONN, 4MM JACK, 12A, GREEN; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

7MM MAGNETIC CONN, 4MM JACK, 12A, GREEN; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3878-5-ND 42AH1324
Product Name Jacks, Plugs 7Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details