Cal Test Electronics, Inc. Jacks, Plugs CT3879-4

Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3879-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3879-4-ND
Jacks, Plugs 1768-CT3879-4-ND
Banana Jack Connector Standard Banana Yellow

Banana Jack Connector Standard Banana Yellow

Buy Now Datasheet
Jacks, Plugs - CT3879-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3879-4
Jacks, Plugs CT3879-4
9MM MAG CONN SHD BANANA JACK YLW

9MM MAG CONN SHD BANANA JACK YLW

Supplier's Site
9Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics - 42AH1329 - Newark, An Avnet Company
Chicago, IL, United States
9Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics
42AH1329
9Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics 42AH1329
9MM MAGNETIC CONN, 4MM JACK, 12A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

9MM MAGNETIC CONN, 4MM JACK, 12A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3879-4-ND CT3879-4 42AH1329
Product Name Jacks, Plugs Jacks, Plugs 9Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products