Cal Test Electronics, Inc. Jacks, Plugs CT3880-4

Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3880-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3880-4-ND
Jacks, Plugs 1768-CT3880-4-ND
Banana Jack Connector Standard Banana Yellow

Banana Jack Connector Standard Banana Yellow

Buy Now Datasheet
10Mm Magnetic Conn, 4Mm Jack, 4A, Yellow; Gender Cal Test Electronics - 42AH1335 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm Jack, 4A, Yellow; Gender Cal Test Electronics
42AH1335
10Mm Magnetic Conn, 4Mm Jack, 4A, Yellow; Gender Cal Test Electronics 42AH1335
10MM MAGNETIC CONN, 4MM JACK, 4A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM JACK, 4A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3880-4-ND 42AH1335
Product Name Jacks, Plugs 10Mm Magnetic Conn, 4Mm Jack, 4A, Yellow; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details