Cal Test Electronics, Inc. Jacks, Plugs CT3887-9

Description
Banana Jack Connector Standard Banana Press-Fit White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Press-Fit White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3887-9-153-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Press-Fit White

Banana Jack Connector Standard Banana Press-Fit White

Buy Now Datasheet
Sheathed Banana Jack, 36A, Solder, Wht; Gender Cal Test Electronics - 76AH6668 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 36A, Solder, Wht; Gender Cal Test Electronics
76AH6668
Sheathed Banana Jack, 36A, Solder, Wht; Gender Cal Test Electronics 76AH6668
SHEATHED BANANA JACK, 36A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

SHEATHED BANANA JACK, 36A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:White; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3887-9-153-ND 76AH6668
Product Name Jacks, Plugs Sheathed Banana Jack, 36A, Solder, Wht; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data