Cal Test Electronics, Inc. Jacks, Plugs CT3882-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3882-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3882-9-ND
Jacks, Plugs 1768-CT3882-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
8Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics - 42AH1346 - Newark, An Avnet Company
Chicago, IL, United States
8Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics
42AH1346
8Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics 42AH1346
8MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

8MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3882-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3882-9
Jacks, Plugs CT3882-9
8MM MAG CONN RA BANANA JACK WHT

8MM MAG CONN RA BANANA JACK WHT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3882-9-ND 42AH1346 CT3882-9
Product Name Jacks, Plugs 8Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details