Cal Test Electronics, Inc. Jacks, Plugs CT3879-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3879-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3879-9-ND
Jacks, Plugs 1768-CT3879-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
Jacks, Plugs - CT3879-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3879-9
Jacks, Plugs CT3879-9
9MM MAG CONN SHD BANANA JACK WHT

9MM MAG CONN SHD BANANA JACK WHT

Supplier's Site
9Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics - 42AH1332 - Newark, An Avnet Company
Chicago, IL, United States
9Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics
42AH1332
9Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics 42AH1332
9MM MAGNETIC CONN, 4MM JACK, 12A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

9MM MAGNETIC CONN, 4MM JACK, 12A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3879-9-ND CT3879-9 42AH1332
Product Name Jacks, Plugs Jacks, Plugs 9Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data