Cal Test Electronics, Inc. Jacks, Plugs CT3880-6

Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3880-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3880-6-ND
Jacks, Plugs 1768-CT3880-6-ND
Banana Jack Connector Standard Banana Blue

Banana Jack Connector Standard Banana Blue

Buy Now Datasheet
Jacks, Plugs - CT3880-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3880-6
Jacks, Plugs CT3880-6
10MM MAG CONN SH BANANA JACK BLU

10MM MAG CONN SH BANANA JACK BLU

Supplier's Site
10Mm Magnetic Conn, 4Mm Jack, 4A, Blue; Gender Cal Test Electronics - 42AH1337 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm Jack, 4A, Blue; Gender Cal Test Electronics
42AH1337
10Mm Magnetic Conn, 4Mm Jack, 4A, Blue; Gender Cal Test Electronics 42AH1337
10MM MAGNETIC CONN, 4MM JACK, 4A, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM JACK, 4A, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3880-6-ND CT3880-6 42AH1337
Product Name Jacks, Plugs Jacks, Plugs 10Mm Magnetic Conn, 4Mm Jack, 4A, Blue; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data