Cal Test Electronics, Inc. Jacks, Plugs CT3881-6

Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3881-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3881-6-ND
Jacks, Plugs 1768-CT3881-6-ND
Banana Jack Connector Standard Banana Blue

Banana Jack Connector Standard Banana Blue

Buy Now Datasheet
Jacks, Plugs - CT3881-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3881-6
Jacks, Plugs CT3881-6
6.6MM MAG CONN RA BANA JACK BLU

6.6MM MAG CONN RA BANA JACK BLU

Supplier's Site
6.6Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics - 42AH1341 - Newark, An Avnet Company
Chicago, IL, United States
6.6Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
42AH1341
6.6Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics 42AH1341
6.6MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

6.6MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3881-6-ND CT3881-6 42AH1341
Product Name Jacks, Plugs Jacks, Plugs 6.6Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details