Cal Test Electronics, Inc. Coaxial Connector (RF) Adapters CT3340A

Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1768-CT3340A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1768-CT3340A-ND
Coaxial Connector (RF) Adapters 1768-CT3340A-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Buy Now Datasheet
Adapter, N Plug-Sma Plug, 50 Ohm; Convert From Coax Type Cal Test Electronics - 25AK2633 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, N Plug-Sma Plug, 50 Ohm; Convert From Coax Type Cal Test Electronics
25AK2633
Adapter, N Plug-Sma Plug, 50 Ohm; Convert From Coax Type Cal Test Electronics 25AK2633
ADAPTER, N PLUG-SMA PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

ADAPTER, N PLUG-SMA PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 1768-CT3340A-ND 25AK2633
Product Name Coaxial Connector (RF) Adapters Adapter, N Plug-Sma Plug, 50 Ohm; Convert From Coax Type Cal Test Electronics
Connector Type SMA; Type N SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details