Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors CTAP4/0-2/0-X

Description
Win Source Part Number: 1118770-CTAP4/0-2/0- X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 4/0-3/0 AWG Standard Package: 1 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-14347,CTAP4/0-2/ 0-X-ND,07498383949 Base Product Number: CTAP4
Request a Quote Datasheet
Description
Win Source Part Number: 1118770-CTAP4/0-2/0- X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 4/0-3/0 AWG Standard Package: 1 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-14347,CTAP4/0-2/ 0-X-ND,07498383949 Base Product Number: CTAP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1118770-CTAP4/0-2/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1118770-CTAP4/0-2/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1118770-CTAP4/0-2/0-X
Win Source Part Number: 1118770-CTAP4/0-2/0- X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 4/0-3/0 AWG Standard Package: 1 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-14347,CTAP4/0-2/ 0-X-ND,07498383949 Base Product Number: CTAP4

Win Source Part Number: 1118770-CTAP4/0-2/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0-3/0 AWG
Standard Package: 1
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-14347,CTAP4/0-2/0-X-ND,07498383949
Base Product Number: CTAP4

Buy Now Datasheet
Wire Splice Connectors - 298-14347-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-14347-ND
Wire Splice Connectors 298-14347-ND
Terminal Crimpband, Open Band Connector Crimp 4/0-3/0 AWG

Terminal Crimpband, Open Band Connector Crimp 4/0-3/0 AWG

Buy Now Datasheet
C-Type Copper Compression Taps, Type Ctap, Run Panduit - 65H9034 - Newark, An Avnet Company
Chicago, IL, United States
C-Type Copper Compression Taps, Type Ctap, Run Panduit
65H9034
C-Type Copper Compression Taps, Type Ctap, Run Panduit 65H9034
C-TYPE Copper Compression Taps, Type CTAP, Run: 4/0-2/0 Stranded Copper Wire, Tap: 4/0-2/0 Stranded Copper Wire RoHS Compliant: Yes

C-TYPE Copper Compression Taps, Type CTAP, Run: 4/0-2/0 Stranded Copper Wire, Tap: 4/0-2/0 Stranded Copper Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1118770-CTAP4/0-2/0-X 298-14347-ND 65H9034
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors C-Type Copper Compression Taps, Type Ctap, Run Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details