Cal Test Electronics, Inc. Jacks, Plugs CT3879-5

Description
Banana Jack Connector Standard Banana Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3879-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3879-5-ND
Jacks, Plugs 1768-CT3879-5-ND
Banana Jack Connector Standard Banana Green

Banana Jack Connector Standard Banana Green

Buy Now Datasheet
9Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics - 42AH1330 - Newark, An Avnet Company
Chicago, IL, United States
9Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics
42AH1330
9Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics 42AH1330
9MM MAGNETIC CONN, 4MM JACK, 12A, GREEN; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

9MM MAGNETIC CONN, 4MM JACK, 12A, GREEN; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3879-5 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3879-5
Jacks, Plugs CT3879-5
9MM MAG CONN SHD BANANA JACK GRN

9MM MAG CONN SHD BANANA JACK GRN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3879-5-ND 42AH1330 CT3879-5
Product Name Jacks, Plugs 9Mm Magnetic Conn, 4Mm Jack, 12A, Green; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products