Cal Test Electronics, Inc. Jacks, Plugs CT3887-4

Description
Banana Jack Connector Standard Banana Press-Fit Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Press-Fit Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3887-4-153-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Press-Fit Yellow

Banana Jack Connector Standard Banana Press-Fit Yellow

Buy Now Datasheet
Jacks, Plugs - CT3887-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3887-4
Jacks, Plugs CT3887-4
CAT IV 4MM SHTH J, PRESS FIT, 2M

CAT IV 4MM SHTH J, PRESS FIT, 2M

Supplier's Site Datasheet
Sheathed Banana Jack, 36A, Solder, Yel; Gender Cal Test Electronics - 76AH6665 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 36A, Solder, Yel; Gender Cal Test Electronics
76AH6665
Sheathed Banana Jack, 36A, Solder, Yel; Gender Cal Test Electronics 76AH6665
SHEATHED BANANA JACK, 36A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Yellow; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

SHEATHED BANANA JACK, 36A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Yellow; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3887-4-153-ND CT3887-4 76AH6665
Product Name Jacks, Plugs Jacks, Plugs Sheathed Banana Jack, 36A, Solder, Yel; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details