Cal Test Electronics, Inc. Jacks, Plugs CT3887-0

Description
Banana Jack Connector Standard Banana Press-Fit Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Press-Fit Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3887-0-153-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Press-Fit Black

Banana Jack Connector Standard Banana Press-Fit Black

Buy Now Datasheet
4Mm Sheathed Banana Jack, 36A, Sldr, Blk; Gender Cal Test Electronics - 76AH6663 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Sheathed Banana Jack, 36A, Sldr, Blk; Gender Cal Test Electronics
76AH6663
4Mm Sheathed Banana Jack, 36A, Sldr, Blk; Gender Cal Test Electronics 76AH6663
4MM SHEATHED BANANA JACK, 36A, SLDR, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

4MM SHEATHED BANANA JACK, 36A, SLDR, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3887-0-153-ND 76AH6663
Product Name Jacks, Plugs 4Mm Sheathed Banana Jack, 36A, Sldr, Blk; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details