Cal Test Electronics, Inc. Jacks, Plugs CT3882-0

Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3882-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3882-0-ND
Jacks, Plugs 1768-CT3882-0-ND
Banana Jack Connector Standard Banana Black

Banana Jack Connector Standard Banana Black

Buy Now Datasheet
8Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics - 42AH1343 - Newark, An Avnet Company
Chicago, IL, United States
8Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics
42AH1343
8Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics 42AH1343
8MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

8MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3882-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3882-0
Jacks, Plugs CT3882-0
8MM MAG CONN RA BANANA JACK BLK

8MM MAG CONN RA BANANA JACK BLK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3882-0-ND 42AH1343 CT3882-0
Product Name Jacks, Plugs 8Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers