Cal Test Electronics, Inc. Jacks, Plugs CT4008-2

Description
Banana Jack Connector Standard Banana Quick Connect Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT4008-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT4008-2-ND
Jacks, Plugs 1768-CT4008-2-ND
Banana Jack Connector Standard Banana Quick Connect Red

Banana Jack Connector Standard Banana Quick Connect Red

Buy Now Datasheet
Sheathed Banana Jack, 10A, Qc, Red; Gender Cal Test Electronics - 76AH6672 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 10A, Qc, Red; Gender Cal Test Electronics
76AH6672
Sheathed Banana Jack, 10A, Qc, Red; Gender Cal Test Electronics 76AH6672
SHEATHED BANANA JACK, 10A, QC, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Quick Connect RoHS Compliant: Yes

SHEATHED BANANA JACK, 10A, QC, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4008-2-ND 76AH6672
Product Name Jacks, Plugs Sheathed Banana Jack, 10A, Qc, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details