Cal Test Electronics, Inc. Jacks, Plugs CT4407-0

Description
Banana Jack Connector Standard Banana Solder Cup Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Cup Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT4407-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT4407-0-ND
Jacks, Plugs 1768-CT4407-0-ND
Banana Jack Connector Standard Banana Solder Cup Black

Banana Jack Connector Standard Banana Solder Cup Black

Buy Now Datasheet
Sheathed Banana Jack, 10A, Solder, Blk; Gender Cal Test Electronics - 76AH6675 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 10A, Solder, Blk; Gender Cal Test Electronics
76AH6675
Sheathed Banana Jack, 10A, Solder, Blk; Gender Cal Test Electronics 76AH6675
SHEATHED BANANA JACK, 10A, SOLDER, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

SHEATHED BANANA JACK, 10A, SOLDER, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4407-0-ND 76AH6675
Product Name Jacks, Plugs Sheathed Banana Jack, 10A, Solder, Blk; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data