Cal Test Electronics, Inc. Jacks, Plugs CT3203-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT3203-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT3203-2-ND
Jacks, Plugs BKCT3203-2-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics - 61AC9210 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics
61AC9210
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics 61AC9210
4MM BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT3203-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3203-2
Jacks, Plugs CT3203-2
CONN BANANA PLUG SOLDERLESS RED

CONN BANANA PLUG SOLDERLESS RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT3203-2-ND 61AC9210 CT3203-2
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount Free Hanging (In-Line), Right Angle
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details