Cal Test Electronics, Inc. Between Series Adapters CT3956

Description
Adapter Connector BNC Female To Banana Plug, Double Black
Request a Quote Datasheet
Description
Adapter Connector BNC Female To Banana Plug, Double Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - CT3956-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
CT3956-ND
Between Series Adapters CT3956-ND
Adapter Connector BNC Female To Banana Plug, Double Black

Adapter Connector BNC Female To Banana Plug, Double Black

Buy Now Datasheet
Bnc(F) Adapter - 4Mm Safety Banana Plugs Rohs Compliant Cal Test Electronics - 52AJ6249 - Newark, An Avnet Company
Chicago, IL, United States
Bnc(F) Adapter - 4Mm Safety Banana Plugs Rohs Compliant Cal Test Electronics
52AJ6249
Bnc(F) Adapter - 4Mm Safety Banana Plugs Rohs Compliant Cal Test Electronics 52AJ6249
BNC(f) Adapter - 4mm Safety Banana Plugs RoHS Compliant: Yes

BNC(f) Adapter - 4mm Safety Banana Plugs RoHS Compliant: Yes

Supplier's Site
RF Adapters - Between Series - CT3956 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
CT3956
RF Adapters - Between Series CT3956
RF Adapters - Between Series BNC(f) Adapter-4mm Safety Banana Plugs

RF Adapters - Between Series BNC(f) Adapter-4mm Safety Banana Plugs

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number CT3956-ND 52AJ6249 CT3956
Product Name Between Series Adapters Bnc(F) Adapter - 4Mm Safety Banana Plugs Rohs Compliant Cal Test Electronics RF Adapters - Between Series
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details