Cal Test Electronics, Inc. Jacks, Plugs CT3884-6

Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3884-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3884-6-ND
Jacks, Plugs 1768-CT3884-6-ND
Banana Jack Connector Standard Banana Blue

Banana Jack Connector Standard Banana Blue

Buy Now Datasheet
10Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics - 42AH1353 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
42AH1353
10Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics 42AH1353
10MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3884-6-ND 42AH1353
Product Name Jacks, Plugs 10Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data