Cal Test Electronics, Inc. Jacks, Plugs CT3885-2

Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3885-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3885-2-ND
Jacks, Plugs 1768-CT3885-2-ND
Banana Jack Connector Standard Banana Red

Banana Jack Connector Standard Banana Red

Buy Now Datasheet
11Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics - 42AH1356 - Newark, An Avnet Company
Chicago, IL, United States
11Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics
42AH1356
11Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics 42AH1356
11MM MAGNETIC CONN, 4MM R/A JACK, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Magnetic RoHS Compliant: Yes

11MM MAGNETIC CONN, 4MM R/A JACK, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Magnetic RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3885-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3885-2
Jacks, Plugs CT3885-2
11MM MAG CONN RA BANANA JACK RED

11MM MAG CONN RA BANANA JACK RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3885-2-ND 42AH1356 CT3885-2
Product Name Jacks, Plugs 11Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data