Cal Test Electronics, Inc. Binding Posts CT4231-NI-0

Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 1768-CT4231-NI-0-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
1768-CT4231-NI-0-ND
Binding Posts 1768-CT4231-NI-0-ND
Binding Post Connector Standard Knurled Black Nickel

Binding Post Connector Standard Knurled Black Nickel

Buy Now Datasheet
Sheathed Binding Post, 4 Mm, Black; Product Range Cal Test Electronics - 66AH8661 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Binding Post, 4 Mm, Black; Product Range Cal Test Electronics
66AH8661
Sheathed Binding Post, 4 Mm, Black; Product Range Cal Test Electronics 66AH8661
SHEATHED BINDING POST, 4 MM, BLACK; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

SHEATHED BINDING POST, 4 MM, BLACK; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4231-NI-0-ND 66AH8661
Product Name Binding Posts Sheathed Binding Post, 4 Mm, Black; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Paladin ® - 131-3118-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details