Cal Test Electronics, Inc. Jacks, Plugs CT3878-0

Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3878-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3878-0-ND
Jacks, Plugs 1768-CT3878-0-ND
Banana Jack Connector Standard Banana Black

Banana Jack Connector Standard Banana Black

Buy Now Datasheet
7Mm Magnetic Conn, 4Mm Jack, 12A, Black; Gender Cal Test Electronics - 42AH1321 - Newark, An Avnet Company
Chicago, IL, United States
7Mm Magnetic Conn, 4Mm Jack, 12A, Black; Gender Cal Test Electronics
42AH1321
7Mm Magnetic Conn, 4Mm Jack, 12A, Black; Gender Cal Test Electronics 42AH1321
7MM MAGNETIC CONN, 4MM JACK, 12A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

7MM MAGNETIC CONN, 4MM JACK, 12A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3878-0-ND 42AH1321
Product Name Jacks, Plugs 7Mm Magnetic Conn, 4Mm Jack, 12A, Black; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details