Cal Test Electronics, Inc. Jacks, Plugs CT3887-5

Description
Banana Jack Connector Standard Banana Press-Fit Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Press-Fit Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3887-5-153-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Press-Fit Green

Banana Jack Connector Standard Banana Press-Fit Green

Buy Now Datasheet
Sheathed Banana Jack, 36A, Solder, Grn; Gender Cal Test Electronics - 76AH6666 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 36A, Solder, Grn; Gender Cal Test Electronics
76AH6666
Sheathed Banana Jack, 36A, Solder, Grn; Gender Cal Test Electronics 76AH6666
SHEATHED BANANA JACK, 36A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

SHEATHED BANANA JACK, 36A, SOLDER, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Green; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3887-5-153-ND 76AH6666
Product Name Jacks, Plugs Sheathed Banana Jack, 36A, Solder, Grn; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details