Cal Test Electronics, Inc. Jacks, Plugs CT3203-S-0

Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT3203-S-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT3203-S-0-ND
Jacks, Plugs CT3203-S-0-ND
Banana Plug Connector Standard Banana Solder Black

Banana Plug Connector Standard Banana Solder Black

Buy Now Datasheet
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics - 61AC9207 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics
61AC9207
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics 61AC9207
4MM BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT3203-S-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3203-S-0
Jacks, Plugs CT3203-S-0
CONN BANANA PLUG SOLDER BLACK

CONN BANANA PLUG SOLDER BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT3203-S-0-ND 61AC9207 CT3203-S-0
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount Free Hanging (In-Line), Right Angle
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details