Cal Test Electronics, Inc. Jacks, Plugs CT3884-0

Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3884-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3884-0-ND
Jacks, Plugs 1768-CT3884-0-ND
Banana Jack Connector Standard Banana Black

Banana Jack Connector Standard Banana Black

Buy Now Datasheet
10Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics - 42AH1351 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics
42AH1351
10Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics 42AH1351
10MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3884-0-ND 42AH1351
Product Name Jacks, Plugs 10Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details