Cal Test Electronics, Inc. Jacks, Plugs CT3879-2

Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3879-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3879-2-ND
Jacks, Plugs 1768-CT3879-2-ND
Banana Jack Connector Standard Banana Red

Banana Jack Connector Standard Banana Red

Buy Now Datasheet
9Mm Magnetic Conn, 4Mm Jack, 12A, Red; Gender Cal Test Electronics - 42AH1328 - Newark, An Avnet Company
Chicago, IL, United States
9Mm Magnetic Conn, 4Mm Jack, 12A, Red; Gender Cal Test Electronics
42AH1328
9Mm Magnetic Conn, 4Mm Jack, 12A, Red; Gender Cal Test Electronics 42AH1328
9MM MAGNETIC CONN, 4MM JACK, 12A, RED; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

9MM MAGNETIC CONN, 4MM JACK, 12A, RED; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3879-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3879-2
Jacks, Plugs CT3879-2
9MM MAG CONN SHD BANANA JACK RED

9MM MAG CONN SHD BANANA JACK RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3879-2-ND 42AH1328 CT3879-2
Product Name Jacks, Plugs 9Mm Magnetic Conn, 4Mm Jack, 12A, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers