Cal Test Electronics, Inc. Jacks, Plugs CT3881-0

Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3881-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3881-0-ND
Jacks, Plugs 1768-CT3881-0-ND
Banana Jack Connector Standard Banana Black

Banana Jack Connector Standard Banana Black

Buy Now Datasheet
6.6Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics - 42AH1339 - Newark, An Avnet Company
Chicago, IL, United States
6.6Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics
42AH1339
6.6Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics 42AH1339
6.6MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

6.6MM MAGNETIC CONN, 4MM R/A JACK, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3881-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3881-0
Jacks, Plugs CT3881-0
6.6MM MAG CONN RA BANA JACK BLK

6.6MM MAG CONN RA BANA JACK BLK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3881-0-ND 42AH1339 CT3881-0
Product Name Jacks, Plugs 6.6Mm Magnetic Conn, 4Mm R/a Jack, Black; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers