Cal Test Electronics, Inc. Jacks, Plugs CT3882-6

Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3882-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3882-6-ND
Jacks, Plugs 1768-CT3882-6-ND
Banana Jack Connector Standard Banana Blue

Banana Jack Connector Standard Banana Blue

Buy Now Datasheet
8Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics - 42AH1345 - Newark, An Avnet Company
Chicago, IL, United States
8Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
42AH1345
8Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics 42AH1345
8MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:MagneticRoHS Compliant: Yes

8MM MAGNETIC CONN, 4MM R/A JACK, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:MagneticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3882-6-ND 42AH1345
Product Name Jacks, Plugs 8Mm Magnetic Conn, 4Mm R/a Jack, Blue; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details