Cal Test Electronics, Inc. Jacks, Plugs CT3887-6

Description
Banana Jack Connector Standard Banana Press-Fit Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Press-Fit Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3887-6-153-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Press-Fit Blue

Banana Jack Connector Standard Banana Press-Fit Blue

Buy Now Datasheet
Sheathed Banana Jack, 36A, Solder, Blu; Gender Cal Test Electronics - 76AH6667 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 36A, Solder, Blu; Gender Cal Test Electronics
76AH6667
Sheathed Banana Jack, 36A, Solder, Blu; Gender Cal Test Electronics 76AH6667
SHEATHED BANANA JACK, 36A, SOLDER, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

SHEATHED BANANA JACK, 36A, SOLDER, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3887-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3887-6
Jacks, Plugs CT3887-6
CAT IV 4MM SHTH J, PRESS FIT, 2M

CAT IV 4MM SHTH J, PRESS FIT, 2M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3887-6-153-ND 76AH6667 CT3887-6
Product Name Jacks, Plugs Sheathed Banana Jack, 36A, Solder, Blu; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details