Cal Test Electronics, Inc. Jacks, Plugs CT3878-4

Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3878-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3878-4-ND
Jacks, Plugs 1768-CT3878-4-ND
Banana Jack Connector Standard Banana Yellow

Banana Jack Connector Standard Banana Yellow

Buy Now Datasheet
7Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics - 42AH1323 - Newark, An Avnet Company
Chicago, IL, United States
7Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics
42AH1323
7Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics 42AH1323
7MM MAGNETIC CONN, 4MM JACK, 12A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

7MM MAGNETIC CONN, 4MM JACK, 12A, YELLOW; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3878-4-ND 42AH1323
Product Name Jacks, Plugs 7Mm Magnetic Conn, 4Mm Jack, 12A, Yellow; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers