Cal Test Electronics, Inc. Jacks, Plugs CT4006-2

Description
Banana Jack Connector Standard Banana Solder Cup Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Cup Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT4006-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT4006-2-ND
Jacks, Plugs 1768-CT4006-2-ND
Banana Jack Connector Standard Banana Solder Cup Red

Banana Jack Connector Standard Banana Solder Cup Red

Buy Now Datasheet
4Mm Sheathed Banana Jack, 10A, Sldr, Red; Gender Cal Test Electronics - 76AH6670 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Sheathed Banana Jack, 10A, Sldr, Red; Gender Cal Test Electronics
76AH6670
4Mm Sheathed Banana Jack, 10A, Sldr, Red; Gender Cal Test Electronics 76AH6670
4MM SHEATHED BANANA JACK, 10A, SLDR, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

4MM SHEATHED BANANA JACK, 10A, SLDR, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4006-2-ND 76AH6670
Product Name Jacks, Plugs 4Mm Sheathed Banana Jack, 10A, Sldr, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details