Cal Test Electronics, Inc. Jacks, Plugs CT3881-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3881-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3881-9-ND
Jacks, Plugs 1768-CT3881-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
Jacks, Plugs - CT3881-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3881-9
Jacks, Plugs CT3881-9
6.6MM MAG CONN RA BANA JACK WHT

6.6MM MAG CONN RA BANA JACK WHT

Supplier's Site
6.6Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics - 42AH1342 - Newark, An Avnet Company
Chicago, IL, United States
6.6Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics
42AH1342
6.6Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics 42AH1342
6.6MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

6.6MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3881-9-ND CT3881-9 42AH1342
Product Name Jacks, Plugs Jacks, Plugs 6.6Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers