Conxall Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
.101" Micro Plug, solder lug terminal, no handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack,...
.141" TINI Female Cable Mount Extension Jack Extension Jax® 2-conductor single open circuit jack has built in cable clamp/sleeve terminal. Mates with Tini-Plug® phone plugs and other plugs with .141...
.141" TINI Plug, Solder lug & Cable clamp terminals, no handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of...
1/4" Mono 2 Conductor Cable Mount Plug - Screw Terminals (No Handle) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals,...
1/4" Mono 2 Conductor Cable Mount Plug w/Solder Lugs & Cable Clamp (No Handle) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Mono 2 Conductor Cable Mount Plug w/Solder Lugs (No Cable Clamp or Handle) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Mono 2 Conductor Cable Mount Plug, Brass Handle w/Solder Cup, U Clamp, and Spring Flex Relief Two conductor brass phone plug with all metal handle (for .29 to .30...
1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Screw Terminals Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Shielded Handle w/Solder Terminals Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone...
1/4" Mono 2 Conductor Cable Mount Plug, Flat Red Plastic Handle w/Screw Terminals Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Mono 2 Conductor Cable Mount Plug, Flat Red Plastic Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Mono 2 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle - Screw Terminals 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals (No Cable Clamp) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp (wide insulator between tip and sleeve allows use of two conductor plug in 3 conductor...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle, Compression Sealed Nut - Screw Terminals 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle,...
1/4" Mono 2 Conductor Cable Mount Plug, No Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs...
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Mono 2 Conductor Cable Mount Silent Plug - Compression Sealed Nut - Screw Terminals stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly...
1/4" Mono 2 Conductor Cable Mount Silent Plug - Compression Sealed Nut stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality.
1/4" Mono 2 Conductor Cable Mount Silent Plug - Screw Terminals stops hums, squeals and pops when plug is removed from jack. One-piece tip rod assembly insures plug quality. Utilizes...
1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .380" Hole 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .451" Hole 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Mono 2 Conductor Heavy Duty Cable Mount Plug - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals,...
1/4" Mono 2 Conductor Jack w/Nut & Washer, Double Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Mono 2 Conductor Jack w/Nut & Washer, Isolated Break Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Mono 2 Conductor Jack w/Nut & Washer, Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Mono 2 Conductor Jack w/Nut & Washer, Tip is Shunt Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Mono 2 Conductor Jack w/Nut & Washer, Transfer Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Large Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Large Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal...
1/4" Mono 2 Conductor Thick Panel Mount Jack w/Cable Clamp, Nickel Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels...
1/4" PLUG 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
1/4" Stereo 2 Conductor Locking Cable Mount Plug Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or...
1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals (No Cable Clamp) 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Black Plastic Shielded Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone...
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Handle w/Solder Contacts Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs.
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Shielded Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone...
1/4" Stereo 3 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs...
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals & Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals,...
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Extra Large Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle,...
1/4" Stereo 3 Conductor Cable Mount Plug, No Handle w/Solder Lugs & Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw...
1/4" Stereo 3 Conductor Cable Mount Plug, Red Plastic w/J1261Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug (2 Piece) - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw...
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug w/Insulator - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals,...
1/4" Stereo 3 Conductor Jack w/Nut & Washer, Double Closed Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Stereo 3 Conductor Jack w/Nut & Washer, Double Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Stereo 3 Conductor Jack w/Nut & Washer, Tip is Shunt Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
1/4" Stereo 3 Conductor Locking Cable Mount Jack Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or...
1/4" Stereo 3 Conductor Locking Cable Mount Plug Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or...
1/4" Stereo 3 Conductor Thick Panel Mount Jack w/Cable Clamp, Brass Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels...
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Black Satin Chrome Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for...
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads 2 and 3 conductor 1/4 inch end pin jacks feature long...
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into...
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, gold plated 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into...
2 Conductor, Screw Terminals, No Handle Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.
2- Conductor, Shielded handle; screw terminals Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a...
2-Conductor, Shielded handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy...
3 Conductor, short frame right angle jack Long spring design reliability with minimum behind-panel depth. Series 50 same as Series 20, except solder lug location requires more depth, but less...
3-conductor, Shielded handle; screw terminals Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy...
3-Conductor, Shielded handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy...
DC POWER PLUG, 0.08" (2.0mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, no handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths.
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, no handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths.
DIN Cable Mount Connector, female plug with ground contact, 5 contacts at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, female plug with ground contact, 8 contacts at 270° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, female receptacle with ground contact, 5 contacts at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel...
DIN Cable Mount Connector, female receptacle with ground contact, 5 contacts at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel...
DIN Cable Mount Connector, female receptacle with ground contact, 8 contacts at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel...
DIN Cable Mount Connector, female receptacle with ground contact,7 contacts at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds...
DIN Cable Mount Connector, male cord plug with ground key-rib, 2 pins with insulated switch actuator Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two...
DIN Cable Mount Connector, male cord plug with ground key-rib, 3 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal...
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal...
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal...
DIN Cable Mount Connector, male cord plug with ground key-rib, 6 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal...
DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal...
DIN Cable Mount Connector, male cord plug with ground key-rib,4 pins at 210° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel...
DIN Cable Mount Connector, male cord plug with shielded barrel, 3 pins at 180°, gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 4 pins at 210°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 180°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 6 pins at 240°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 8 pins at 262°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, male cord plug with shielded barrel, 8 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock...
DIN Cable Mount Connector, Male plug with ground key-rib, 3 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, Male plug with ground key-rib, 4 pins at 210° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, Male plug with ground key-rib, 7 pins at 270° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, Male plug with ground key-rib, 8 pins at 270° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with...
DIN Cable Mount Connector, right angle cord plug, 3 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock...
DIN Cable Mount Connector, right angle cord plug, 4 pins at 210° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock...
DIN Cable Mount Connector, right angle cord plug, 5 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock...
DIN Cable Mount Connector, right angle cord plug, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock...
DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece...
DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece...
DIN Cable Mount Connector, right angle male plug, black strain relief, 6 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece...
DIN Cable Mount Connector, right angle male plug, black strain relief, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece...
DIN Cable Mount Connector Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds...
DIN Connector Receptacle, female plug with ground contact, 5 contacts at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock...
DIN Connector Receptacle Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire...
Same as Switchcraft# 280 except unassembled 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Same as Switchcraft# 280 except w/Larger Cable clamp & unassembled 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Same as Switchcraft# 280 except w/Larger Cable clamp, .375" Rear Hole in Handle and Unassembled 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder...
TINI JAX Miniature Phone Jack, enclosed, shunt (closed circuit) Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch...

Next >>