Switchcraft, Inc. Circular Connector Assemblies 14382-10PG-300

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1194-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1194-ND
Circular Connector Assemblies SC1194-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 14382-10PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#16 SOLDER

PANEL PLUG/#16 SOLDER

Buy Now
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall - 89F4221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall
89F4221
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall 89F4221
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1194-ND 14382-10PG-300 89F4221
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details