Switchcraft, Inc. Circular Connector Assemblies 17982-6SG-300

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1414-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1414-ND
Circular Connector Assemblies SC1414-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall - 48T7415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall
48T7415
Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall 48T7415
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1414-ND 48T7415
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position Socket, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details