Switchcraft, Inc. Circular Connector Assemblies 16980-6PG-522

Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1423-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1423-ND
Circular Connector Assemblies SC1423-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - 16980-6PG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CBL CONNCTR KIT #26 PIN MC

CBL CONNCTR KIT #26 PIN MC

Buy Now
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall
32T4292
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall 32T4292
CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1423-ND 16980-6PG-522 32T4292
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.2B.306.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details