Switchcraft, Inc. DIN Cable Mount 05GM3MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 3 pins at 180°, gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 3 pins at 180°, gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, DIN, Plug, 3 Position (part number 21M8696) features a male cord plug design with three contacts arranged at 180 degrees. It is constructed with a metal body and a gray insulated plastic shell, providing durability and a secure connection. The connector includes a shielded barrel that surrounds the pin insert, enhancing electrical shielding and protection against environmental factors. It is rated for a contact current of 3A at 34V DC and has a dielectric withstanding voltage of 500V (rms). The recommended wire size for this connector is a maximum of 22 gauge. This product is suitable for applications requiring reliable connectivity in harsh environments.

Datasheet Summary
Powered by GS/AI

The Connector, DIN, Plug, 3 Position (part number 21M8696) features a male cord plug design with three contacts arranged at 180 degrees. It is constructed with a metal body and a gray insulated plastic shell, providing durability and a secure connection. The connector includes a shielded barrel that surrounds the pin insert, enhancing electrical shielding and protection against environmental factors. It is rated for a contact current of 3A at 34V DC and has a dielectric withstanding voltage of 500V (rms). The recommended wire size for this connector is a maximum of 22 gauge. This product is suitable for applications requiring reliable connectivity in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 05GM3MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
05GM3MX
DIN Cable Mount 05GM3MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 3 pins at 180°, gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 3 pins at 180°, gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1604-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1604-ND
Circular Connector Assemblies SC1604-ND
3 Position Circular Connector Plug, Male Pins Solder

3 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
DIN Plug; Plug; 3; Male; Plastic - 70214328 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 3; Male; Plastic
70214328
DIN Plug; Plug; 3; Male; Plastic 70214328
DIN Plug; Plug; 3; Male; Plastic

DIN Plug; Plug; 3; Male; Plastic

Supplier's Site
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 21M8696 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
21M8696
Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 21M8696
CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05GM3MX SC1604-ND 70214328 21M8696
Product Name DIN Cable Mount Circular Connector Assemblies DIN Plug; Plug; 3; Male; Plastic Connector, Din, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-7418-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details