Switchcraft, Inc. 1/4" Right Angle 2 Conductor Plugs 227

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Right Angle 2 Conductor Plugs
227
1/4" Right Angle 2 Conductor Plugs 227
1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Handle w/Solder Contacts
Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

Supplier's Site
Audio Connectors - SC1067-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1067-ND
Audio Connectors SC1067-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Audio & Video Connectors - 227 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
227
Audio & Video Connectors 227
FLAT PLUG, RoHS

FLAT PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 22F1042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
22F1042
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 22F1042
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Phone; Solder Lug; Copper alloy; Nickel-plated - 70214230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug; Copper alloy; Nickel-plated
70214230
Plug, Phone; Solder Lug; Copper alloy; Nickel-plated 70214230
Nickel-Plated Copper Alloy Body, Flat Plug Phone Plugs 0.25" (6.35 mm) phone plugs have flat, space-savings handles.

Nickel-Plated Copper Alloy Body, Flat Plug Phone Plugs
0.25" (6.35 mm) phone plugs have flat, space-savings handles.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 227 227 SC1067-ND 227 22F1042 70214230
Product Name 1/4" Right Angle 2 Conductor Plugs Audio Connectors Audio & Video Connectors Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall Plug, Phone; Solder Lug; Copper alloy; Nickel-plated
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details