Switchcraft, Inc. 1/4" Guitar End Pin Jacks 153X

Description
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.
Description
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Guitar End Pin Jacks
153X
1/4" Guitar End Pin Jacks 153X
1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads
2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number 153X
Product Name 1/4" Guitar End Pin Jacks
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details