Conxall Corporation Circular Connector Assemblies 13282-20SG-331

Description
20 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
20 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2896-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2896-ND
Circular Connector Assemblies SC2896-ND
20 Position Circular Connector Plug, Female Sockets Solder Cup

20 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 20Pos, Solder/cable; Product Range Switchcraft/conxall - 91B3197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20Pos, Solder/cable; Product Range Switchcraft/conxall
91B3197
Circular Conn, Plug, 20Pos, Solder/cable; Product Range Switchcraft/conxall 91B3197
CIRCULAR CONN, PLUG, 20POS, SOLDER/CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 20POS, SOLDER/CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2896-ND 91B3197
Product Name Circular Connector Assemblies Circular Conn, Plug, 20Pos, Solder/cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details