Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 187B

Description
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Description
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
187B
1/4" Guitar Plug - Straight, Shielded Handle 187B
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Black Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Black Finish
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
1/4
Chicago, IL, United States
1/4" Mono Plug With A Series Body Black Finish; No. Of Contacts Switchcraft/conxall
31AC4536
1/4" Mono Plug With A Series Body Black Finish; No. Of Contacts Switchcraft/conxall 31AC4536
1/4" Mono Plug with A Series Body Black Finish; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Plug with A Series Body Black Finish; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 187B 31AC4536
Product Name 1/4" Guitar Plug - Straight, Shielded Handle 1/4" Mono Plug With A Series Body Black Finish; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details