Switchcraft, Inc. 1/4" Locking Plug and Jack 133

Description
1/4" Stereo 3 Conductor Locking Cable Mount Jack Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or to threaded end of the Lock-Extension Jax®. Locks connection after plug has been fully inserted into its mating panel jack or Extension Jax®.
Request a Quote Datasheet
Description
1/4" Stereo 3 Conductor Locking Cable Mount Jack Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or to threaded end of the Lock-Extension Jax®. Locks connection after plug has been fully inserted into its mating panel jack or Extension Jax®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Locking Plug and Jack
133
1/4" Locking Plug and Jack 133
1/4" Stereo 3 Conductor Locking Cable Mount Jack Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or to threaded end of the Lock-Extension Jax®. Locks connection after plug has been fully inserted into its mating panel jack or Extension Jax®.

1/4" Stereo 3 Conductor Locking Cable Mount Jack
Modified Littel-Plug® phone plug, 2- or 3-conductor, with coupling ring that can be threaded to thread projection of mating panel jack or to threaded end of the Lock-Extension Jax®. Locks connection after plug has been fully inserted into its mating panel jack or Extension Jax®.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
133
Audio & Video Connectors 133
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Audio Connectors - SC2697-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2697-ND
Audio Connectors SC2697-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Locking Cable Mount Jack Female; No. Of Contacts Switchcraft/conxall
31AC7669
1/4" Stereo Locking Cable Mount Jack Female; No. Of Contacts Switchcraft/conxall 31AC7669
1/4" Stereo Locking Cable Mount Jack Female; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo Locking Cable Mount Jack Female; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 133 133 SC2697-ND 31AC7669
Product Name 1/4" Locking Plug and Jack Audio & Video Connectors Audio Connectors 1/4" Stereo Locking Cable Mount Jack Female; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details