Switchcraft, Inc. DIN Cable Mount 15BL8MX

Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 15BL8MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
15BL8MX
DIN Cable Mount 15BL8MX
DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1610-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1610-ND
Circular Connector Assemblies SC1610-ND
8 Position Circular Connector Plug, Male Pins Solder

8 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall - 10N1524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall
10N1524
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall 10N1524
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS) - 70214224 - Allied Electronics, Inc.
Fort Worth, TX, USA
STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS)
70214224
STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS) 70214224
STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS)

STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS)

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15BL8MX SC1610-ND 10N1524 70214224
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall STRAIGHT CORD PLUG;EXTENDED BARREL;8 PINS @ 270 DEGREES (ROHS)
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details