Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 187

Description
Phone plug
Description
Phone plug

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
187
1/4" Guitar Plug - Straight, Shielded Handle 187
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Regular Cable Bushing - Nickel Finish
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
1/4
Chicago, IL, United States
1/4" Mono Plug With A Series Body; No. Of Contacts Switchcraft/conxall
31AC7677
1/4" Mono Plug With A Series Body; No. Of Contacts Switchcraft/conxall 31AC7677
1/4" Mono Plug with A Series Body; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Plug with A Series Body; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 187 187 31AC7677
Product Name 1/4" Guitar Plug - Straight, Shielded Handle 1/4" Mono Plug With A Series Body; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details