Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 187D

Description
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Description
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
187D
1/4" Guitar Plug - Straight, Shielded Handle 187D
1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Nickel Finish 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Plug with "A" Series body w/Cable Clamp, Small Cable Bushing - Nickel Finish
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
1/4
Chicago, IL, United States
1/4" Mono Plug With A Series Body Small Bushing; No. Of Contacts Switchcraft/conxall
31AC4539
1/4" Mono Plug With A Series Body Small Bushing; No. Of Contacts Switchcraft/conxall 31AC4539
1/4" Mono Plug with A Series Body Small Bushing; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Plug with A Series Body Small Bushing; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 187D 31AC4539
Product Name 1/4" Guitar Plug - Straight, Shielded Handle 1/4" Mono Plug With A Series Body Small Bushing; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers