Switchcraft, Inc. 1/4" Right Angle 2 Conductor Plugs 226

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Right Angle 2 Conductor Plugs
226
1/4" Right Angle 2 Conductor Plugs 226
1/4" Mono 2 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

1/4" Mono 2 Conductor Cable Mount Plug, Metal Handle w/Solder Contacts
Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

Supplier's Site
Audio Connectors - SC1143-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1143-ND
Audio Connectors SC1143-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video, Audio Power Plugs & Jacks - 226 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
226
Connectors Audio/Video, Audio Power Plugs & Jacks 226
RT ANGLE 1/4 PLUG

RT ANGLE 1/4 PLUG

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
226
Audio & Video Connectors 226
RA PHONE PLUG, RoHS

RA PHONE PLUG, RoHS

Buy Now
Jack Plugs & Sockets - 453757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
453757
Jack Plugs & Sockets 453757
Switchcraft 226 Jack Connector

Switchcraft 226 Jack Connector

Supplier's Site
Plug, Phone; 16 AWG; 0.25; Nickel - 70214540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 16 AWG; 0.25; Nickel
70214540
Plug, Phone; 16 AWG; 0.25; Nickel 70214540
16 AWG, Right-Angle Audio Phone Plug 0.25" (6.35 mm) phone plugs have flat, space-savings handles. This 2- or 3-conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger⁄housing assembly and rugged r

16 AWG, Right-Angle Audio Phone Plug
0.25" (6.35 mm) phone plugs have flat, space-savings handles.
This 2- or 3-conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger⁄housing assembly and rugged r

Supplier's Site
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 93F7717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
93F7717
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 93F7717
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Plug, 6.35 Mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Switchcraft/conxall - 45Y9396 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 6.35 Mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Switchcraft/conxall
45Y9396
Phone Audio Connector, Plug, 6.35 Mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Switchcraft/conxall 45Y9396
Phone Audio Connector, Plug, 6.35 mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Phone Audio Connector, Plug, 6.35 mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 226 226 SC1143-ND 226 226 453757 70214540 93F7717 45Y9396
Product Name 1/4" Right Angle 2 Conductor Plugs Audio Connectors Connectors Audio/Video, Audio Power Plugs & Jacks Audio & Video Connectors Jack Plugs & Sockets Plug, Phone; 16 AWG; 0.25; Nickel Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall Phone Audio Connector, Plug, 6.35 Mm, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details