Switchcraft, Inc. Circular Connector Assemblies 16880-4PG-522

Description
MC CBL CONN 4#22 LONG BACKSHLL
Request a Quote Datasheet
Description
MC CBL CONN 4#22 LONG BACKSHLL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 16880-4PG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MC CBL CONN 4#22 LONG BACKSHLL

MC CBL CONN 4#22 LONG BACKSHLL

Buy Now
Circular Connector Assemblies - SC1417-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1417-ND
Circular Connector Assemblies SC1417-ND
4 Position Circular Connector Plug, Male Pins Crimp

4 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
32T4276
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall 32T4276
CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16880-4PG-522 SC1417-ND 32T4276
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data