Switchcraft, Inc. 1/4" Guitar End Pin Jacks 151

Description
Phone Jacks
Request a Quote Datasheet
Description
Phone Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone Jacks

Phone Jacks

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar End Pin Jacks
151
1/4" Guitar End Pin Jacks 151
1/4" Mono 2 Conductor Thick Panel Mount Jack w/Cable Clamp, Nickel Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

1/4" Mono 2 Conductor Thick Panel Mount Jack w/Cable Clamp, Nickel Finish
2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical instrument and speaker connections. Jacks mate with standard 1/4" phone plugs and mount in a single .469 inch diameter hole.

Supplier's Site
Audio Connectors - SC1034-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1034-ND
Audio Connectors SC1034-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
151
Audio & Video Connectors 151
THICK PANEL JAX, RoHS

THICK PANEL JAX, RoHS

Buy Now
Jack Plugs & Sockets - 2988160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2988160
Jack Plugs & Sockets 2988160
Switchcraft 151 Jack Connector

Switchcraft 151 Jack Connector

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F651
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F651
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1/4
Chicago, IL, United States
Socket, 1/4" Jack, Long Reach, 2Pole; No. Of Contacts Switchcraft/conxall
15J3516
Socket, 1/4" Jack, Long Reach, 2Pole; No. Of Contacts Switchcraft/conxall 15J3516
SOCKET, 1/4" JACK, LONG REACH, 2POLE; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No RoHS Compliant: Yes

SOCKET, 1/4" JACK, LONG REACH, 2POLE; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.469 in. - 70214530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.469 in.
70214530
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.469 in. 70214530
Body Nickel Plated Copper Alloy, Hole Diameter 0.469 in., Think Panel Phone Jack Brass, nickel-plated phone jacks with long bushing. Mounts in 0.469" (11.91 mm) dia. hole in panels up to 1.25" (31.75 mm) thick. Solder lug terminals.

Body Nickel Plated Copper Alloy, Hole Diameter 0.469 in., Think Panel Phone Jack
Brass, nickel-plated phone jacks with long bushing. Mounts in 0.469" (11.91 mm) dia. hole in panels up to 1.25" (31.75 mm) thick. Solder lug terminals.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151 151 SC1034-ND 151 2988160 39F651 15J3516 70214530
Product Name 1/4" Guitar End Pin Jacks Audio Connectors Audio & Video Connectors Jack Plugs & Sockets Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall Socket, 1/4" Jack, Long Reach, 2Pole; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.469 in.
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details