Switchcraft, Inc. DIN Cable Mount 05GM5MX

Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 180°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 180°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 05GM5MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
05GM5MX
DIN Cable Mount 05GM5MX
DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 180°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with shielded barrel, 5 pins at 180°, Gray body and strain relief
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1605-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1605-ND
Circular Connector Assemblies SC1605-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7640 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7640
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7640
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
DIN plug; Plug; 5 Male; Plastic - 70214296 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN plug; Plug; 5 Male; Plastic
70214296
DIN plug; Plug; 5 Male; Plastic 70214296
DIN plug; Plug; 5 Male; Plastic

DIN plug; Plug; 5 Male; Plastic

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05GM5MX SC1605-ND 89K7640 70214296
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN plug; Plug; 5 Male; Plastic
Connector Type Audio / Video Circular / Cylindrical Connectors DIN Connector
Mounting Free Hanging (In-Line) Cable Mount Snap-In
Voltage Rating 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 1920-CPSTG1.5/4-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 14 to 24 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details