Switchcraft, Inc. 1/4" Right Angle 3 Conductor Plugs 239

Description
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Shielded Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.
Request a Quote Datasheet
Description
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Shielded Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Right Angle 3 Conductor Plugs
239
1/4" Right Angle 3 Conductor Plugs 239
1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Shielded Handle w/Screw Terminals Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

1/4" Stereo 3 Conductor Cable Mount Plug, Flat Red Plastic Shielded Handle w/Screw Terminals
Switchcraft's 3 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
239
Audio & Video Connectors 239
FLAT PLUG, RoHS

FLAT PLUG, RoHS

Buy Now
1/4
Chicago, IL, United States
1/4" Stereo Cable Mount Male Plug With Solder Terminals; No. Of Contacts Switchcraft/conxall
31AC4600
1/4" Stereo Cable Mount Male Plug With Solder Terminals; No. Of Contacts Switchcraft/conxall 31AC4600
1/4" Stereo Cable Mount Male Plug with Solder Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

1/4" Stereo Cable Mount Male Plug with Solder Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 239 239 31AC4600
Product Name 1/4" Right Angle 3 Conductor Plugs Audio & Video Connectors 1/4" Stereo Cable Mount Male Plug With Solder Terminals; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 222862044 - Radwell International
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-F3AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details